ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP Product overview: NANO112VC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NANO112VC2AN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 928705-NANO112VC2AN
Series: NuMicro™ Nano112
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M0
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: NANO112
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP
IC MCU 32BIT 32KB FLASH 100LQFP
IC MCU 32BIT 32KB FLASH 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO112VC2AN-ND | 685-NANO112VC2AN | 928705-NANO112VC2AN | NANO112VC2AN | NANO112VC2AN | 576-NANO112VC2AN | NANO112VC2AN |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - NANO112VC2AN | Microcontrollers | Embedded - Microcontrollers | IC MCU 32BIT 32KB FLASH 100LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |