ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 64LQFP
ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO112SB1AN-ND | NANO112SB1AN | NANO112SB1AN | NANO112SB1AN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 7x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |