Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 733019-NANO112LB1AN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 40
Date RAM Size: 4K x 8
IC MCU 32BIT 16KB FLASH 48LQFP Product overview: NANO112LB1AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NANO112LB1AN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 NuMicro™ Nano112 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
IC MCU 32BIT 16KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 733019-NANO112LB1AN | 685-NANO112LB1AN | NANO112LB1AN-ND | NANO112LB1AN | NANO112LB1AN | NANO112LB1AN |
| Product Name | Embedded - Embedded - Microcontrollers - NANO112LB1AN | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 16 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |