ARM® Cortex®-M0 NuMicro™ Nano110 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH
ARM® Cortex®-M0 NuMicro™ Nano110 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO110SD3BN-ND | NANO110SD3BN | NANO110SD3BN | NANO110SD3BN |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 42 MHz | 42 MHz | 42 MHz | |
| Bits | Other; A/D 7x12b; D/A 2x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 64 KB |