IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro™ Nano103 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO103LD3AN | NANO103LD3AN | NANO103LD3AN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 36 MHz | 36 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 3.6 to 1.8 volts |