ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)
IC MCU 32BIT 64LQFP 7X7
IC MCU 32BIT 64LQFP 7X7
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO100SC2AN | NANO100SC2AN | NANO100SC2AN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 42 MHz | 42 MHz | |
| RAM | 8 KB | 8 KB |