IC MCU 32BIT 48LQFP 7X7
ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 48LQFP 7X7
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO100LD2AN | NANO100LD2AN | NANO100LD2AN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 42 MHz | 42 MHz | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 3.6 to 1.8 volts |