IC MCU 32BIT 32KB FLASH 48LQFP Product overview: NANO100LC2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NANO100LC2AN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 48LQFP 7X7
IC MCU 32BIT 48LQFP 7X7
IC MCU 32BIT 32KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-NANO100LC2AN | NANO100LC2AN | NANO100LC2AN | NANO100LC2AN | NANO100LC2AN |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to 3.6 volts | ||
| Package Type | Other; Tray | QFP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |