ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 128LQFP
ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 128LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NANO100KD3BN-ND | NANO100KD3BN | NANO100KD3BN | NANO100KD3BN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 42 MHz | 42 MHz | 42 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 64 KB |