8051 N79 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: N79E875ALG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E875ALG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1081459-N79E875ALG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: N79
Core Processor: 8051
Speed: 40MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
Alternative Parts (Cross-Reference): AT89C51RB2-RLTUM; STM32F100C4T6B; MC9S08PA16AVLC; MKE02Z16VLC4; MSP430F135IPM; MC9S08MP16VLC;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: N79E875
Product Status: Not For New Designs
IC MCU 8BIT 16KB FLASH 48LQFP
IC MCU 8BIT 16KB FLASH 48LQFP
8051 N79 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E875ALG-ND | 685-N79E875ALG | 1081459-N79E875ALG | N79E875ALG | N79E875ALG | N79E875ALG |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 16 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB | 128 KB |