8051 N79 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 20TSSOP
8051 N79 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 20TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E845AWG-ND | N79E845AWG | N79E845AWG | N79E845AWG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 7x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB |