8051 N79 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 20-SOP
IC MCU 8BIT 8KB FLASH 20SOP
IC MCU 8BIT 8KB FLASH 20SOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E844ASG | N79E844ASG | N79E844ASG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 0.5120 KB | 512 KB |