Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 886755-N79E825ADG
Series: N79
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Core Processor: 8051
Speed: 20MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: N79E825
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 68
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 16KB FLASH 20DIP Product overview: N79E825ADG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E825ADG can be used for catalog matching and distributor lookup.
8051 N79 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
8051 N79 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 20DIP
IC MCU 8BIT 16KB FLASH 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 886755-N79E825ADG | 685-N79E825ADG | N79E825ADG-ND | N79E825ADG | N79E825ADG | N79E825ADG |
| Product Name | Embedded - Embedded - Microcontrollers - N79E825ADG | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 16 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |
| ROM | 256 KB | 16 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |