Nuvoton Technology Corp. America Microcontrollers N79E824ASG

Description
8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - N79E824ASG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
N79E824ASG-ND
Microcontrollers N79E824ASG-ND
8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-N79E824ASG
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-N79E824ASG
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: N79E824ASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E824ASG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SOIC Product overview: N79E824ASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E824ASG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - N79E824ASG - 747872-N79E824ASG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N79E824ASG
747872-N79E824ASG
Embedded - Embedded - Microcontrollers - N79E824ASG 747872-N79E824ASG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 747872-N79E824ASG Series: N79 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: N79E824A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): AT89C2051-12SC; AT89C2051-24SI; AT89LP2052-20SU; Introduction Date: February 04, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 747872-N79E824ASG
Series: N79
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: N79E824A
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): AT89C2051-12SC; AT89C2051-24SI; AT89LP2052-20SU;
Introduction Date: February 04, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - N79E824ASG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
N79E824ASG
Integrated Circuits (ICs) - Embedded - Microcontrollers N79E824ASG
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - N79E824ASG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N79E824ASG
Embedded - Microcontrollers N79E824ASG
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - N79E824ASG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
N79E824ASG
Microcontrollers N79E824ASG
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - N79E824ASG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N79E824ASG
Microcontrollers N79E824ASG
8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

8051 N79 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N79E824ASG-ND 685-N79E824ASG 747872-N79E824ASG N79E824ASG N79E824ASG N79E824ASG N79E824ASG
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N79E824ASG Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers