8051 N79 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
IC MCU 8BIT 2KB FLASH 20SSOP
8051 N79 Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
IC MCU 8BIT 2KB FLASH 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E822ARG-ND | N79E822ARG | N79E822ARG | N79E822ARG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 2 KB |