Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 715566-N79E715AT20
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 24MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, KPI, LCD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.4V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 74
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 512 x 8
IC MCU 8BIT 16KB FLASH 20TSSOP Product overview: N79E715AT20 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E715AT20 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 20TSSOP
8051 N79 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 20-TSSOP
IC MCU 8BIT 16KB FLASH 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 715566-N79E715AT20 | 685-N79E715AT20 | N79E715AT20 | N79E715AT20 | N79E715AT20 |
| Product Name | Embedded - Embedded - Microcontrollers - N79E715AT20 | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts |