IC MCU 8BIT 2KB FLASH 16SOIC
8051 N79 Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E342RASG | N79E342RASG |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 12 MHz | |
| RAM | 0.1280 KB |