8051 N79 Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) FLASH
IC MCU 8BIT 2KB FLASH 16DIP
IC MCU 8BIT 2KB FLASH 16DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E342AKG | N79E342AKG | N79E342AKG |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 12 MHz | 12 MHz | |
| RAM | 0.1280 KB | 128 KB |