Win Source Part Number: 1009225-N78E517ATG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: 8051
Speed: 40MHz
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: External, Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
Fake Threat In the Open Market: 70 pct.
Mfr: Nuvoton Technology Corporation
Other Names: 816-N78E517ATG
Product Status: Last Time Buy
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: N78E517ATG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N78E517ATG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH QFP
8051 - Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1009225-N78E517ATG | 685-N78E517ATG | N78E517ATG | N78E517ATG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 64 KB | 1.25 KB | 1.25 KB | 1.25 KB |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts |