Nuvoton Technology Corp. America Microcontrollers N78E059ALG

Description
8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - N78E059ALG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
N78E059ALG-ND
Microcontrollers N78E059ALG-ND
8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH

8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - N78E059ALG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N78E059ALG
Microcontrollers N78E059ALG
8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH

8051 N78 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - N78E059ALG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
N78E059ALG
Integrated Circuits (ICs) - Embedded - Microcontrollers N78E059ALG
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - N78E059ALG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N78E059ALG
Embedded - Microcontrollers N78E059ALG
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N78E059ALG-ND N78E059ALG N78E059ALG N78E059ALG
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers