IC MCU 8BIT 16KB FLASH 48LQFP
8051 N78 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 48LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N78E055ALG | N78E055ALG | N78E055ALG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | |
| Supply Voltage | 5.5 to 2.4 volts |