Nuvoton Technology Corp. America OEM Parts - OEM Parts (M - N) - N32905U1DN N32905U1DN

Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967680-N32905U1DN Memory Type: ROM Memory Size: 2 kB Interface: I2C, I2S, SPI, UART, USB RAM Size: 1 kB Categories: OEM Parts(M-N) Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: ARM
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967680-N32905U1DN Memory Type: ROM Memory Size: 2 kB Interface: I2C, I2S, SPI, UART, USB RAM Size: 1 kB Categories: OEM Parts(M-N) Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: ARM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - N32905U1DN - 967680-N32905U1DN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - N32905U1DN
967680-N32905U1DN
OEM Parts - OEM Parts (M - N) - N32905U1DN 967680-N32905U1DN
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967680-N32905U1DN Memory Type: ROM Memory Size: 2 kB Interface: I2C, I2S, SPI, UART, USB RAM Size: 1 kB Categories: OEM Parts(M-N) Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Core Architecture: ARM

Manufacturer: Nuvoton Technology Corporation of America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967680-N32905U1DN
Memory Type: ROM
Memory Size: 2 kB
Interface: I2C, I2S, SPI, UART, USB
RAM Size: 1 kB
Categories: OEM Parts(M-N)
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Core Architecture: ARM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967680-N32905U1DN
Product Name OEM Parts - OEM Parts (M - N) - N32905U1DN
Unlock Full Specs
to access all available technical data