IC MCU 8BIT 32KB FLASH 20UFQFN Product overview: MS51XC0BE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MS51XC0BE can be used for catalog matching and distributor lookup.
8051 NuMicro MS51 Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 20-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MS51XC0BE | MS51XC0BE |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 2 KB |
| Supply Voltage | 2.4 to 5.5 volts | |
| Package Type | Other; Tray | Other; 20-UFQFN Exposed Pad |