Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 845283-MS51XB9AE
Series: NuMicro MS51
Features: series Microcontroller IC
Package: Tray
Number of I/O: 18
Family Name: MS51XB9
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
8051 NuMicro MS51 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 20-QFN (3x3)
IC MCU 8BIT 16KB FLASH 20QFN Product overview: MS51XB9AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MS51XB9AE can be used for catalog matching and distributor lookup.
8051 NuMicro MS51 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 20-QFN (3x3)
QFN-20(3x3) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
IC MCU 8BIT 16KB FLASH 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845283-MS51XB9AE | 816-MS51XB9AE-ND | 685-MS51XB9AE | MS51XB9AE | MS51XB9AE | MS51XB9AE | MS51XB9AE | MS51XB9AE |
| Product Name | Embedded - Embedded - Microcontrollers - MS51XB9AE | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| I/O Ports | 18 | 18 | 18 | |||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 8x12b SAR | |||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |