8051 NuMicro MS51 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 10-MSOP
IC MCU 8BIT 8KB FLASH 10MSOP Product overview: MS51BA9AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MS51BA9AE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 928141-MS51BA9AE
Series: NuMicro MS51
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 10-MSOP
Core Processor: 8051
Speed: 24MHz
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b SAR
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: MS51BA9
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
8051 NuMicro MS51 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 10-MSOP
IC MCU 8BIT 8KB FLASH 10MSOP
IC MCU 8BIT 8KB FLASH 10MSOP
IC MCU 8BIT 8KB FLASH 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-MS51BA9AE-ND | 685-MS51BA9AE | 928141-MS51BA9AE | MS51BA9AE | MS51BA9AE | MS51BA9AE | MS51BA9AE |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MS51BA9AE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 4x12b SAR | ||||||
| RAM | 1 KB | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |