Nuvoton Technology Corp. America Microcontrollers ML54SD1AE

Description
IC MCU 8BIT 64KB FLASH 64LQFP
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-ML54SD1AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-ML54SD1AE-ND
Microcontrollers 816-ML54SD1AE-ND
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368621-ML54SD1AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368621-ML54SD1AE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368621-ML54SD1AE
Win Source Part Number: 1368621-ML54SD1AE Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Nuvoton Technology Corporation Series: NuMicro™ ML54 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (7x7) Mounting Type: Surface Mount REACH Status: REACH Unaffected Speed: 24MHz Number of I/O: 55 Core Processor: 8051 Core Size: 8-Bit Connectivity: I²C, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 14x12b SAR Oscillator Type: Internal

Win Source Part Number: 1368621-ML54SD1AE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Series: NuMicro™ ML54
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (7x7)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 24MHz
Number of I/O: 55
Core Processor: 8051
Core Size: 8-Bit
Connectivity: I²C, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 14x12b SAR
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-ML54SD1AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-ML54SD1AE
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-ML54SD1AE
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: ML54SD1AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML54SD1AE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: ML54SD1AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML54SD1AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ML54SD1AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ML54SD1AE
Microcontrollers ML54SD1AE
8051 NuMicro™ ML54 Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (7x7)

8051 NuMicro™ ML54 Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ML54SD1AE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ML54SD1AE
Integrated Circuits (ICs) - Embedded - Microcontrollers ML54SD1AE
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-ML54SD1AE-ND 1368621-ML54SD1AE 685-ML54SD1AE ML54SD1AE ML54SD1AE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 14x12b SAR
RAM 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CSL40MCAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
8 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details