Win Source Part Number: 1382896-ML54LD1AE
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: NuMicro™ ML54
Core Processor: 8051
Speed: 24MHz
Package: Tray
Core Size: 8-Bit
Connectivity: I²C, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 48 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
Mfr: Nuvoton Technology Corporation of America
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 250 pcs
IC MCU 8BIT 64KB FLASH 48LQFP
IC MCU 8BIT 64KB FLASH 48LQFP Product overview: ML54LD1AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML54LD1AE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 48LQFP
8051 NuMicro™ ML54 Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1382896-ML54LD1AE | 816-ML54LD1AE-ND | 685-ML54LD1AE | ML54LD1AE | ML54LD1AE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |