IC MCU 8BIT 32KB FLASH 33QFN Product overview: ML51TC0AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML51TC0AE can be used for catalog matching and distributor lookup.
8051 NuMicro ML51 Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 33-QFN (4x4)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 849255-ML51TC0AE
Series: NuMicro ML51
Features: series Microcontroller IC
Package: Tray
Number of I/O: 28
Family Name: ML51TC0
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB FLASH 33QFN
8051 NuMicro ML51 Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 33-QFN (4x4)
IC MCU 8BIT 32KB FLASH 33QFN
IC MCU 8BIT 32KB FLASH 33QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ML51TC0AE | 816-ML51TC0AE-ND | 849255-ML51TC0AE | ML51TC0AE | ML51TC0AE | ML51TC0AE | ML51TC0AE |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ML51TC0AE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | 1.8 to 5.5 volts | |||
| Package Type | Other; Tray | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |