Win Source Part Number: 962625-ML51FB9AE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro ML51
Core Processor: 8051
Speed: 24MHz
Package: Tube
Standard Package: 74
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x12b SAR
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430FR2433IYQWR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Other Names: 816-ML51FB9AE
Base Product Number: ML51FB9
IC MCU 8BIT 16KB FLASH 20TSSOP Product overview: ML51FB9AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ML51FB9AE can be used for catalog matching and distributor lookup.
8051 NuMicro ML51 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 20-TSSOP
TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 16KB FLASH 20TSSOP
IC MCU 8BIT 16KB FLASH 20TSSOP
8051 NuMicro ML51 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 962625-ML51FB9AE | 685-ML51FB9AE | 816-ML51FB9AE-ND | ML51FB9AE | ML51FB9AE | ML51FB9AE | ML51FB9AE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts |