IC MCU 32BIT 32KB FLASH 33QFN Product overview: MINI58ZDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI58ZDE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 884864-MINI58ZDE
Series: NuMicro Mini58™ DE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tube
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: MINI58
Categories: Integrated Circuits (ICs)
Case / Package: 33-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.31.0001
ARM® Cortex®-M0 NuMicro Mini58™ DE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 32KB FLASH 33QFN
IC MCU 32BIT 32KB FLASH 33QFN
ARM® Cortex®-M0 NuMicro Mini58™ DE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 32KB FLASH 33QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MINI58ZDE | 884864-MINI58ZDE | MINI58ZDE-ND | MINI58ZDE | MINI58ZDE | MINI58ZDE | MINI58ZDE |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MINI58ZDE | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |