IC MCU 32BIT 29.5KB FLSH 20TSSOP Product overview: MINI57FDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 29.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 29.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI57FDE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 884862-MINI57FDE
Series: NuMicro Mini57™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 29.5KB (29.5k x 8) FLASH 20-TSSOP
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 29.5KB (29.5k x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 2.1V ~ 5.5V
Family Name: MINI57
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.31.0001
ARM® Cortex®-M0 NuMicro Mini57™ Microcontroller IC 32-Bit Single-Core 48MHz 29.5KB (29.5k x 8) FLASH 20-TSSOP
IC MCU 32BIT 29.5KB FLSH 20TSSOP
IC MCU 32BIT 29.5KB FLSH 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MINI57FDE | 884862-MINI57FDE | MINI57FDE | MINI57FDE | MINI57FDE |
| Product Name | 32-bit 32BIT 29.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MINI57FDE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 4 KB | 29.5 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.1 to 5.5 volts | 2.1 to 5.5 volts | 5.5 to 2.1 volts | ||
| Package Type | Other; Tray | SOP; SSOP; TSSOP; Other; 20-TSSOP | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |