IC MCU 32BIT 29.5KB FLSH 28TSSOP Product overview: MINI57EDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 29.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 29.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI57EDE can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro Mini57™ Microcontroller IC 32-Bit Single-Core 48MHz 29.5KB (29.5k x 8) FLASH 28-TSSOP
Win Source Part Number: 1354389-MINI57EDE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nuvoton Technology Corporation
Series: NuMicro Mini57™
Package: Tube
Product Status: Active
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: MINI57
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 22
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit Single-Core
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, I²S, POR, PWM, WDT
Program Memory Size: 29.5KB (29.5k x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.1V ~ 5.5V
Data Converters: A/D 8x12b
Oscillator Type: External
IC MCU 32BIT 29.5KB FLSH 28TSSOP
IC MCU 32BIT 29.5KB FLSH 28TSSOP
ARM® Cortex®-M0 NuMicro Mini57™ Microcontroller IC 32-Bit Single-Core 48MHz 29.5KB (29.5k x 8) FLASH 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MINI57EDE | MINI57EDE-ND | 1354389-MINI57EDE | MINI57EDE | MINI57EDE | MINI57EDE |
| Product Name | 32-bit 32BIT 29.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 4 KB | 4 KB | 29.5 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.1 to 5.5 volts | 2.1 to 5.5 volts | 2.1 to 5.5 volts | 5.5 to 2.1 volts | ||
| Package Type | Other; Tube | TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |