ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 33-QFN (4x4)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 208435-MINI54TDE
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 33-QFN (4x4)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
IC MCU 32BIT 16KB FLASH 33QFN Product overview: MINI54TDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI54TDE can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 33-QFN (4x4)
IC MCU 32BIT 16KB FLASH 33QFN
IC MCU 32BIT 16KB FLASH 33QFN
IC MCU 32BIT 16KB FLASH 33QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MINI54TDE-ND | 208435-MINI54TDE | 685-MINI54TDE | MINI54TDE | 576-MINI54TDE | MINI54TDE | MINI54TDE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MINI54TDE | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | IC MCU 32BIT 16KB FLASH 33QFN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 16 KB |