IC MCU 32BIT 16KB FLASH 48LQFP Product overview: MINI54LDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI54LDE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078847-MINI54LDE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro Mini51™ DE
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430FR2033IG48R; MKE02Z16VLC2; MKE02Z16VLC4; MKE02Z16VLD4; STM32F100C4T6B; STM32F100C4T7B; STM32F051K4T6;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: MINI54
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MINI54LDE | 1078847-MINI54LDE | MINI54LDE-ND | MINI54LDE | MINI54LDE | MINI54LDE |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |