Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 927177-MINI54LAN
Series: NuMicro Mini51™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH
Core Processor: ARM® Cortex®-M0
Speed: 24MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 16KB FLASH 48LQFP Product overview: MINI54LAN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI54LAN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH
IC MCU 32BIT 16KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 927177-MINI54LAN | 685-MINI54LAN | MINI54LAN-ND | MINI54LAN | MINI54LAN | MINI54LAN |
| Product Name | Embedded - Embedded - Microcontrollers - MINI54LAN | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |