ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 20-TSSOP
IC MCU 32BIT 16KB FLASH 20TSSOP Product overview: MINI54FDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI54FDE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 848819-MINI54FDE
Series: NuMicro M051™ DE
Features: series Microcontroller IC
Package: Tube
Number of I/O: 17
Family Name: MINI54
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 16KB FLASH 20TSSOP
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 20-TSSOP
IC MCU 32BIT 16KB FLASH 20TSSOP
IC MCU 32BIT 16KB FLASH 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MINI54FDE-ND | 685-MINI54FDE | 848819-MINI54FDE | MINI54FDE | MINI54FDE | MINI54FDE | MINI54FDE |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MINI54FDE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 4x10b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |