Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 711238-MINI51TDE
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 24MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 33-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 29
Date RAM Size: 2K x 8
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 4KB FLASH 33QFN Product overview: MINI51TDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI51TDE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 4KB FLASH 33QFN
IC MCU 32BIT 4KB FLASH 33QFN
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 4KB FLASH 33QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 711238-MINI51TDE | MINI51TDE-ND | 685-MINI51TDE | MINI51TDE | 576-MINI51TDE | MINI51TDE | MINI51TDE |
| Product Name | Embedded - Embedded - Microcontrollers - MINI51TDE | Microcontrollers | 32-bit 32BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 32BIT 4KB FLASH 33QFN | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 4 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |