Nuvoton Technology Corp. America Microcontrollers MINI51LDE

Description
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MINI51LDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MINI51LDE-ND
Microcontrollers MINI51LDE-ND
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MINI51LDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MINI51LDE
Embedded - Microcontrollers MINI51LDE
IC MCU 32BIT 4KB FLASH 48LQFP

IC MCU 32BIT 4KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MINI51LDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MINI51LDE
Microcontrollers MINI51LDE
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 24MHz 4KB (4K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MINI51LDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MINI51LDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MINI51LDE
IC MCU 32BIT 4KB FLASH 48LQFP

IC MCU 32BIT 4KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MINI51LDE-ND MINI51LDE MINI51LDE MINI51LDE
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details