ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M487JIDAE-ND | M487JIDAE | M487JIDAE | M487JIDAE | M487JIDAE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 192 MHz | 192 MHz | 192 MHz | 192 MHz | |
| Bits | Other; A/D 16x12b SAR; D/A 2x12b | ||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | |
| ROM | 512 KB |