Nuvoton Technology Corp. America Microcontrollers M483SE8AE

Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M483SE8AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M483SE8AE-ND
Microcontrollers 816-M483SE8AE-ND
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - M483SE8AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M483SE8AE
Embedded - Microcontrollers M483SE8AE
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - M483SE8AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M483SE8AE
Microcontrollers M483SE8AE
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M483SE8AE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M483SE8AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M483SE8AE
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M483SE8AE-ND M483SE8AE M483SE8AE M483SE8AE
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 192 MHz 192 MHz 192 MHz
Bits Other; A/D 16x12b SAR; D/A 1x12b
RAM 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details