Nuvoton Technology Corp. America Microcontrollers M482ZIDAE

Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M482ZIDAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M482ZIDAE-ND
Microcontrollers 816-M482ZIDAE-ND
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M482ZIDAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M482ZIDAE
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M482ZIDAE
IC MCU 32BIT 512KB FLASH 33QFN Product overview: M482ZIDAE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M482ZIDAE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 33QFN Product overview: M482ZIDAE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M482ZIDAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1204305-M482ZIDAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1204305-M482ZIDAE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1204305-M482ZIDAE
Win Source Part Number: 1204305-M482ZIDAE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: NuMicro M480 Core Processor: ARM® Cortex®-M4F Speed: 192MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, LINbus, SCI, SmartCard, SPI, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, LVR, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 10x12b SAR; D/A 2x12b Oscillator Type: External, Internal Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 33-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Other Names: 816-M482ZIDAE Base Product Number: M482

Win Source Part Number: 1204305-M482ZIDAE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro M480
Core Processor: ARM® Cortex®-M4F
Speed: 192MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, LINbus, SCI, SmartCard, SPI, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, LVR, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 10x12b SAR; D/A 2x12b
Oscillator Type: External, Internal
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 33-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Other Names: 816-M482ZIDAE
Base Product Number: M482

Buy Now
Embedded - Microcontrollers - M482ZIDAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M482ZIDAE
Embedded - Microcontrollers M482ZIDAE
IC MCU 32BIT 512KB FLASH 33QFN

IC MCU 32BIT 512KB FLASH 33QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M482ZIDAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M482ZIDAE
Integrated Circuits (ICs) - Embedded - Microcontrollers M482ZIDAE
IC MCU 32BIT 512KB FLASH 33QFN

IC MCU 32BIT 512KB FLASH 33QFN

Supplier's Site
Microcontrollers - M482ZIDAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M482ZIDAE
Microcontrollers M482ZIDAE
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 512KB (512K x 8) FLASH 33-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M482ZIDAE-ND 685-M482ZIDAE 1204305-M482ZIDAE M482ZIDAE M482ZIDAE M482ZIDAE
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 192 MHz 192 MHz 192 MHz 192 MHz 192 MHz
Bits Other; A/D 10x12b SAR; D/A 2x12b
RAM 160 KB 160 KB 512 KB 160 KB 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details