Manufacturer: Nuvoton Technology Corporation of America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228491-M452RE6AE
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, I2S, SPI, UART, USB
RAM Size: 32 kB
Watchdog Timer: Yes
Categories: Custom Parts
Case / Package: LQFP
Max Frequency: 72 MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Max Operating Temperature: 105 °C
Number of Programmable I/O: 48
Number of Timers/Counters: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1228491-M452RE6AE |
| Product Name | Custom Parts - Custom Parts (J - M) - M452RE6AE |