ARM® Cortex®-M23 NuMicro M263 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 512KB FLASH 33QFN
ARM® Cortex®-M23 NuMicro M263 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 512KB FLASH 33QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M263ZIAAE-ND | M263ZIAAE | M263ZIAAE | M263ZIAAE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | Other; A/D 9x12b SAR; D/A 2x12b | |||
| RAM | 96 KB | 96 KB | 96 KB | |
| ROM | 512 KB |