Nuvoton Technology Corp. America Microcontrollers M261SIAAE

Description
ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M261SIAAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M261SIAAE-ND
Microcontrollers 816-M261SIAAE-ND
ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M261SIAAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M261SIAAE
Microcontrollers M261SIAAE
ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M23 NuMicro M261 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M261SIAAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M261SIAAE
Integrated Circuits (ICs) - Embedded - Microcontrollers M261SIAAE
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - M261SIAAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M261SIAAE
Embedded - Microcontrollers M261SIAAE
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M261SIAAE-ND M261SIAAE M261SIAAE M261SIAAE
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details