Nuvoton Technology Corp. America Microcontrollers M252SG6AE

Description
M23-256KFLASH+32KRAM +UART+SPI+I2
Request a Quote Datasheet
Description
M23-256KFLASH+32KRAM +UART+SPI+I2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M252SG6AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M252SG6AE-ND
Microcontrollers 816-M252SG6AE-ND
M23-256KFLASH+32KRAM +UART+SPI+I2

M23-256KFLASH+32KRAM+UART+SPI+I2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M252SG6AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M252SG6AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M252SG6AE
M23-256KFLASH+32KRAM +UART+SPI+I2

M23-256KFLASH+32KRAM+UART+SPI+I2

Supplier's Site
Microcontrollers - M252SG6AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M252SG6AE
Microcontrollers M252SG6AE
ARM® Cortex®-M23 NuMicro™ M252 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M23 NuMicro™ M252 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M252SG6AE-ND M252SG6AE M252SG6AE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x12b SAR; D/A 1x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers