M23-128KFLASH+16KRAM
M23-128KFLASH+16KRAM
ARM® Cortex®-M23 NuMicro™ M252 Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (7x7)
M23-128KFLASH+16KRAM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M252SE3AE | 816-M252SE3AE-ND | M252SE3AE | M252SE3AE |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| Supply Voltage | 1.75 to 5.5 volts | 1.75 to 5.5 volts | 5.5 volts | |
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |