M23-64KFLASH+12KRAM+
ARM® Cortex®-M23 NuMicro™ M252 Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-LQFP (7x7)
LQFP-64(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
M23-64KFLASH+12KRAM+
| DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M252SD2AE-ND | M252SD2AE | M252SD2AE | M252SD2AE |
| Product Name | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 16x12b SAR | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 64 KB |