M23-64KFLASH+12KRAM+
M23-64KFLASH+12KRAM+
ARM® Cortex®-M23 NuMicro™ M252 Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M252LD2AE-ND | M252LD2AE | M252LD2AE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 12x12b SAR | ||
| RAM | 12 KB | 12 KB | 12 KB |
| ROM | 64 KB |