ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 32BIT CORTEX-M0 32KB FLAS
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 32BIT CORTEX-M0 32KB FLAS
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M0A21EC1AC-ND | M0A21EC1AC | M0A21EC1AC | M0A21EC1AC |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 17x12b SAR; D/A 1x5b | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |
| ROM | 32 KB |