Nuvoton Technology Corp. America Microcontrollers M058ZDN

Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M058ZDN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M058ZDN-ND
Microcontrollers 816-M058ZDN-ND
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-M058ZDN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-M058ZDN
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-M058ZDN
IC MCU 32BIT 32KB FLASH 33QFN Product overview: M058ZDN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M058ZDN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 33QFN Product overview: M058ZDN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M058ZDN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M058ZDN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M058ZDN
Microcontrollers M058ZDN
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 33-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M058ZDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M058ZDN
Integrated Circuits (ICs) - Embedded - Microcontrollers M058ZDN
IC MCU 32BIT 32KB FLASH 33QFN

IC MCU 32BIT 32KB FLASH 33QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M058ZDN-ND 685-M058ZDN M058ZDN M058ZDN
Product Name Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 5x12b SAR
RAM 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details